Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2954277
2954277
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 48-280V
Manufacturer:
Phoenix Contact
Datasheet:
2954277 Datasheet
History Price: Obsolete
In Stock: 9400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2954277 vs 2954154
Part No
2954277
2954154
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
EMG
EMG17-OV
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
120VAC
24VDC
Voltage - Load
48 V ~ 280 V
12 V ~ 60 V
Load Current
3:00:00
3:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-