2949295
2949295
Active
Description:  EMG 22-REL/KSR-230/21/AU
Manufacturer:  Phoenix Contact
Datasheet:   2949295 Datasheet
History Price: $91.494
In Stock: 19400
2949295 vs 2941154
Part No
Series
EMG 22-REL
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
24VAC/DC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
3:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
1500VA, 144W
6.5 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
-
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
Class A
-
Must Operate Voltage
207 VAC/DC
-
Must Release Voltage
-
-
Operating Temperature
-20℃ ~ 50℃
5 ms
Contact Material
Silver Nickel (AgNi), Gold (Au)
15 ms
Relay Type
EAC
-20℃ ~ 50℃
Operate Time
General Purpose
Silver Nickel (AgNi)