2947420
2947420
Active
Description:  RELAY GEN PURPOSE SPDT 12V
Manufacturer:  Phoenix Contact
Datasheet:   2947420 Datasheet
History Price: $46.836
In Stock: 1700
2947420 vs 2940427
Part No
Series
EMG 17-REL
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
12VAC/DC
120VAC/DC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
-
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
-
6 mA
Coil Type
Non Latching
Non Latching
Features
-
Socket Included
Termination Style
PC Pin
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-
8 ms
Contact Material
Silver Nickel (AgNi)
10 ms
Relay Type
cULus, EAC, UL
-20℃ ~ 40℃
Operate Time
General Purpose
Silver Nickel (AgNi)