Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2946793
2946793
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 2A 10-30V
Manufacturer:
Phoenix Contact
Datasheet:
2946793 Datasheet
History Price: Obsolete
In Stock: 30700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2946793 vs 2944232
Part No
2946793
2944232
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OPT
EMG
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
12VDC
60VDC
Voltage - Load
10 V ~ 30 V
5 V ~ 36 V
Load Current
2:00:00
1:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-