2946560
2946560
Active
Description:  RELAY GEN PURPOSE SPDT 5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2946560 Datasheet
History Price: $108.03
In Stock: 39500
2946560 vs 2949295
Part No
Series
-
EMG 22-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
-
1500VA, 144W
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
Class A
Must Operate Voltage
-
207 VAC/DC
Must Release Voltage
-
-
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 50℃
Contact Material
Silver Cadmium Oxide (AgCdO)
Silver Nickel (AgNi), Gold (Au)
Relay Type
-
EAC
Operate Time
General Purpose
General Purpose