2946366
2946366
Active
Description:  RELAY GEN PURPOSE SPDT 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2946366 Datasheet
History Price: $92.81
In Stock: 8400
2946366 vs 2943754
Part No
Series
EMG 17-REL
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A) x 4
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
1500VA, 144W
-
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Socket Included
Termination Style
Screw Terminal
-
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 55℃
Contact Material
Silver Nickel (AgNi)
Silver Cadmium Oxide (AgCdO)
Relay Type
cULus, EAC, UL
-
Operate Time
General Purpose
General Purpose