2946311
2946311
Obsolete
Description:  RELAY GEN PURPOSE SPDT 15V
Manufacturer:  Phoenix Contact
Datasheet:   2946311 Datasheet
History Price: Obsolete
In Stock: 46200
2946311 vs 2942111
Part No
Series
EMG 17-REL
EMG 10-REL
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
15VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NC (1 Form B)
Contact Rating (Current)
-
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
-
21 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-20℃ ~ 50℃
7 ms
Contact Material
Silver Nickel (AgNi)
11 ms
Relay Type
cULus, EAC, UL
-20℃ ~ 40℃
Operate Time
General Purpose
Silver Nickel (AgNi)