2944795
2944795
Active
Description:  RELAY MODULE
Manufacturer:  Phoenix Contact
Datasheet:   2944795 Datasheet
History Price: $132.17
In Stock: 15100
2944795 vs 2949208
Part No
Series
REL
*
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
24VAC/DC
Contact Form
DPDT (2 Form C)
SPST-NC (1 Form B)
Contact Rating (Current)
-
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
-
1500VA, 140W
Coil Type
Non Latching
Non Latching
Features
Varistor
-
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 40℃
Contact Material
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Relay Type
-
EAC
Operate Time
General Purpose
General Purpose