2944520
2944520
Active
Description:  RELAY GEN PURPOSE SPDT 230V
Manufacturer:  Phoenix Contact
Datasheet:   2944520 Datasheet
History Price: $109.17
In Stock: 34000
2944520 vs 2940359
Part No
Series
EMG 17-REL
EMG 10-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
-
6:00:00
Switching Voltage
30VAC, 36VDC - Max
250VAC, 250VDC - Max
Coil Current
-
21 mA
Coil Type
-
Non Latching
Features
Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-
7 ms
Contact Material
-
11 ms
Relay Type
cULus, EAC, UL
-20℃ ~ 40℃
Operate Time
General Purpose
Silver Nickel (AgNi)