2943767
2943767
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2943767 Datasheet
History Price: $257.72
In Stock: 21800
2943767 vs 2941646
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
4PDT (4 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
10:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
-
23 mA
Coil Type
Non Latching
Non Latching
Features
Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
-
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-20℃ ~ 55℃
9 ms
Contact Material
Silver Nickel (AgNi)
10 ms
Relay Type
-
-25℃ ~ 50℃
Operate Time
General Purpose
Silver Tin Oxide (AgSnO)