2942658
2942658
Active
Description:  RELAY GEN PURPOSE SPDT 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2942658 Datasheet
History Price: $83.33
In Stock: 47400
2942658 vs 2943770
Part No
Series
EMG 10-REL
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
8PST-NO (8 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
21 mA
-
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Diode, Socket Included
Termination Style
Screw Terminal
-
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
7 ms
-20℃ ~ 55℃
Contact Material
11 ms
Silver Cadmium Oxide (AgCdO)
Relay Type
-20℃ ~ 40℃
-
Operate Time
Silver Nickel (AgNi)
General Purpose