2942111
2942111
Active
Description:  RELAY GEN PURPOSE SPST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2942111 Datasheet
History Price: $67.53
In Stock: 4100
2942111 vs 2949295
Part No
Series
EMG 10-REL
EMG 22-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
SPST-NC (1 Form B)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
21 mA
1500VA, 144W
Coil Type
Non Latching
Non Latching
Features
Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
Class A
Must Operate Voltage
-
207 VAC/DC
Must Release Voltage
-
-
Operating Temperature
7 ms
-20℃ ~ 50℃
Contact Material
11 ms
Silver Nickel (AgNi), Gold (Au)
Relay Type
-20℃ ~ 40℃
EAC
Operate Time
Silver Nickel (AgNi)
General Purpose