2942111
2942111
Active
Description:  RELAY GEN PURPOSE SPST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2942111 Datasheet
History Price: $67.53
In Stock: 4100
2942111 vs 2948416
Part No
Series
EMG 10-REL
EMG17-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VAC/DC
Contact Form
SPST-NC (1 Form B)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
0.5 mA
Switching Voltage
250VAC, 250VDC - Max
30VAC, 36VDC - Max
Coil Current
21 mA
15VA, 18W
Coil Type
Non Latching
Non Latching
Features
Socket Included
Socket Included
Termination Style
Screw Terminal
-
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
7 ms
-
Contact Material
11 ms
Silver Palladium (AgPd), Gold (Au)
Relay Type
-20℃ ~ 40℃
cULus, EAC, UL
Operate Time
Silver Nickel (AgNi)
General Purpose