2941468
2941468
Active
Description:  RELAY GEN PURPOSE DPDT 5A 230V
Manufacturer:  Phoenix Contact
Datasheet:   2941468 Datasheet
History Price: $160.33
In Stock: 10800
2941468 vs 2946366
Part No
Series
EMG17-REL
EMG 17-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
24VAC/DC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
4 mA
1500VA, 144W
Coil Type
Non Latching
Non Latching
Features
Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
7 ms
-20℃ ~ 50℃
Contact Material
3 ms
Silver Nickel (AgNi)
Relay Type
-20℃ ~ 40℃
cULus, EAC, UL
Operate Time
Silver Nickel (AgNi), Gold (Au)
General Purpose