2941183
2941183
Active
Description:  RELAY GENERAL PURPOSE SPST 3A 5V
Manufacturer:  Phoenix Contact
Datasheet:   2941183 Datasheet
History Price: $86.78
In Stock: 17500
2941183 vs 2946353
Part No
Series
-
EMG17-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
5VAC/DC
230VAC/DC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
3:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
23 mA
1500VA, 144W
Coil Type
Non Latching
Non Latching
Features
-
Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
8 ms
-
Contact Material
15 ms
Silver Nickel (AgNi)
Relay Type
-20℃ ~ 50℃
EAC
Operate Time
Silver Nickel (AgNi)
General Purpose