2909884
2909884
Active
Description:  RIF-1-RPT-LDP-24DC/1IC
Manufacturer:  Phoenix Contact
Datasheet:   2909884 Datasheet
History Price: $15.58
In Stock: 8200
2909884 vs 2909744
Part No
Series
RIF
REL-IR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Socketable
Coil Voltage
24VDC
120VAC
Contact Form
SPST-NO (1 Form A)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
18 mA
13 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Mechanical Indicator
Termination Style
Spring Terminal
Plug In
Seal Rating
-
-
Coil Insulation
Class A
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
8 ms
15 ms
Contact Material
10 ms
20 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 55℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)