2909848
2909848
Active
Description:  RIF-1-RSC-LDP-24DC/2X21/FG
Manufacturer:  Phoenix Contact
Datasheet:   2909848 Datasheet
History Price: $44.83
In Stock: 27100
2909848 vs 2909739
Part No
Series
RIF
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
30 mA
6.5 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included, Varistor
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
20.4 VDC
-
Must Release Voltage
-
-
Operating Temperature
15 ms
15 ms
Contact Material
10 ms
20 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 50℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)