2909776
2909776
Active
Description:  RELAY GEN PURPOSE SPDT 10A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2909776 Datasheet
History Price: $16.44
In Stock: 2700
2909776 vs 2909647
Part No
Series
RIF
REL-MR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
120VAC
60VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Coil Current
7 mA
3 mA
Coil Type
Non Latching
Non Latching
Features
Socket Included, Test Button, Varistor
-
Termination Style
Spring Terminal
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
10 ms
5 ms
Contact Material
20 ms
2.5 ms
Relay Type
-40℃ ~ 50℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO), Gold (Au)