2909744
2909744
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 120V
Manufacturer:  Phoenix Contact
Datasheet:   2909744 Datasheet
History Price: $24.35
In Stock: 28300
2909744 vs 2909884
Part No
Series
REL-IR
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
120VAC
24VDC
Contact Form
4PDT (4 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
13 mA
18 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator
Diode, Lighted Indicator, Socket Included
Termination Style
Plug In
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
Class A
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
15 ms
8 ms
Contact Material
20 ms
10 ms
Relay Type
-40℃ ~ 55℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)