2909677
2909677
Active
Description:  PLC-RPT- 24DC/ 1/MS/ACT
Manufacturer:  Phoenix Contact
Datasheet:   2909677 Datasheet
History Price: $22.63
In Stock: 48400
2909677 vs 2909884
Part No
Series
PLC-RPT
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
9 mA
18 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
Class A
Class A
Must Operate Voltage
18.5 VDC
-
Must Release Voltage
-
-
Operating Temperature
5 ms
8 ms
Contact Material
8 ms
10 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)