2909677
2909677
Active
Description:  PLC-RPT- 24DC/ 1/MS/ACT
Manufacturer:  Phoenix Contact
Datasheet:   2909677 Datasheet
History Price: $22.63
In Stock: 48400
2909677 vs 2909668
Part No
Series
PLC-RPT
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VAC/DC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
9 mA
11 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
-
Sealed - Fully
Coil Insulation
Class A
Class A
Must Operate Voltage
18.5 VDC
19.4 VAC/DC
Must Release Voltage
-
-
Operating Temperature
5 ms
6 ms
Contact Material
8 ms
15 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)