2909673
2909673
Active
Description:  PLC-RPT- 24UC/21AU/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909673 Datasheet
History Price: $33.534
In Stock: 36200
2909673 vs 2909847
Part No
Series
PLC-RPT
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
230VAC
Contact Form
SPDT (1 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
11 mA
6.5 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator, Socket Included, Varistor
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
Class A
-
Must Operate Voltage
19.4 VAC/DC
-
Must Release Voltage
-
-
Operating Temperature
6 ms
15 ms
Contact Material
15 ms
20 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 50℃
Operate Time
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Nickel (AgNi)