2909667
2909667
Active
Description:  PLC-RPT- 24DC/21/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909667 Datasheet
History Price: $26.22
In Stock: 49600
2909667 vs 2909848
Part No
Series
PLC-RPT
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
9 mA
30 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
Sealed - Fully
-
Coil Insulation
Class A
-
Must Operate Voltage
-
20.4 VDC
Must Release Voltage
-
-
Operating Temperature
5 ms
15 ms
Contact Material
8 ms
10 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)