2909660
2909660
Active
Description:  PLC-RSC-230UC/21AU/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909660 Datasheet
History Price: $40.29
In Stock: 44100
2909660 vs 2909739
Part No
Series
PLC-RSC
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
230VAC
Contact Form
SPDT (1 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
3.2 mA
6.5 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator, Socket Included, Varistor
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
Class A
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
7 ms
15 ms
Contact Material
15 ms
20 ms
Relay Type
-40℃ ~ 55℃
-40℃ ~ 50℃
Operate Time
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Nickel (AgNi)