2909660
2909660
Active
Description:  PLC-RSC-230UC/21AU/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909660 Datasheet
History Price: $40.29
In Stock: 44100
2909660 vs 2909671
Part No
Series
PLC-RSC
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
3.2 mA
15.3 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
Class A
-
Must Operate Voltage
-
9.7 VDC
Must Release Voltage
-
-
Operating Temperature
7 ms
5 ms
Contact Material
15 ms
8 ms
Relay Type
-40℃ ~ 55℃
-40℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)