2909657
2909657
Active
Description:  RELAY GEN PURPOSE SPDT 50MA 120V
Manufacturer:  Phoenix Contact
Datasheet:   2909657 Datasheet
History Price: $36.63
In Stock: 35800
2909657 vs 2903359
Part No
Series
PLC-RSC
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
3.5 mA
9 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
93.6 VAC/DC
-
Must Release Voltage
-
-
Operate Time
6 ms
5 ms
Release Time
15 ms
8 ms
Operating Temperature
-40℃ ~ 55℃
-40℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)