2909649
2909649
Active
Description:  PLC-RSC- 24DC/21/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909649 Datasheet
History Price: $26.22
In Stock: 7500
2909649 vs 2909774
Part No
Series
PLC-RSC
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
120VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
8.5 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
9 mA
7 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included, Varistor
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
Class A
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
5 ms
10 ms
Contact Material
8 ms
20 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 50℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)