2909649
2909649
Active
Description:  PLC-RSC- 24DC/21/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909649 Datasheet
History Price: $26.22
In Stock: 7500
2909649 vs 2909671
Part No
Series
PLC-RSC
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
9 mA
15.3 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
Class A
-
Must Operate Voltage
-
9.7 VDC
Must Release Voltage
-
-
Operating Temperature
5 ms
5 ms
Contact Material
8 ms
8 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO), Gold (Au)