2909644
2909644
Active
Description:  REL-MR- 12DC/21AU/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909644 Datasheet
History Price: $21.024
In Stock: 33100
2909644 vs 2909740
Part No
Series
REL-MR
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
12VDC
120VAC
Contact Form
SPDT (1 Form C)
4PDT (4 Form C)
Contact Rating (Current)
6:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
14 mA
13 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Socket Included, Varistor
Termination Style
PC Pin
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
5 ms
15 ms
Contact Material
2.5 ms
20 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 50℃
Operate Time
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Nickel (AgNi)