2909644
2909644
Active
Description:  REL-MR- 12DC/21AU/MS
Manufacturer:  Phoenix Contact
Datasheet:   2909644 Datasheet
History Price: $21.024
In Stock: 33100
2909644 vs 2909660
Part No
Series
REL-MR
PLC-RSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
12VDC
230VAC/DC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
14 mA
3.2 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
PC Pin
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
Class A
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
5 ms
7 ms
Contact Material
2.5 ms
15 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 55℃
Operate Time
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)