2908174
2908174
Active
Description:  SSR RELAY SPST-NO 3MA 5-30V
Manufacturer:  Phoenix Contact
Datasheet:   2908174 Datasheet
History Price: $33.021
In Stock: 30000
2908174 vs 2902974
Part No
Series
PLC-OPT
PLC-OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
120VAC/DC
24VDC
Voltage - Load
5 V ~ 30 V
14 V ~ 30 V
Load Current
3 mA
50 mA
Termination Style
Spring Terminal
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
Module
-