Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2908174
2908174
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3MA 5-30V
Manufacturer:
Phoenix Contact
Datasheet:
2908174 Datasheet
History Price: $33.021
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2908174 vs 2902967
Part No
2908174
2902967
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OPT
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
120VAC/DC
5VDC
Voltage - Load
5 V ~ 30 V
14 V ~ 30 V
Load Current
3 mA
50 mA
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
Module
-