2905659
2905659
Active
Description:  RELAY GEN PURPOSE SPDT 11A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2905659 Datasheet
History Price: $14.01
In Stock: 17100
2905659 vs 2909668
Part No
Series
RIF
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VAC/DC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
11:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
18 mA
11 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
Sealed - Fully
Coil Insulation
-
Class A
Must Operate Voltage
-
19.4 VAC/DC
Must Release Voltage
-
-
Operating Temperature
9 ms
6 ms
Contact Material
10 ms
15 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)