Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2905051
2905051
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 1A 12-60V
Manufacturer:
Phoenix Contact
Datasheet:
2905051 Datasheet
History Price: $151.04
In Stock: 14700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2905051 vs 2903231
Part No
2905051
2903231
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
ST-OV2
ST-OV3
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
110VDC
24VDC
Voltage - Load
12 V ~ 60 V
24 V ~ 280 V
Load Current
1:00:00
3:00:00
Termination Style
Plug In
Plug In
Package / Case
Module
Module
Supplier Device Package
-
-