2904958
2904958
Active
Description:  RELAY SAFETY DPST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2904958 Datasheet
History Price: $143.78
In Stock: 37600
2904958 vs 2903255
Part No
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO (2 Form A)
4PST-NO (4 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator
Diode, Lighted Indicator
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
250 ms
250 ms
Release Time
20 ms
20 ms
Operating Temperature
-40℃ ~ 55℃
-20℃ ~ 45℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Copper Nickel (AgCuNi), Gold (Au)