Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
48VAC/DC
Contact Form
SPST-NO (1 Form A)
4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator
Lighted Indicator, Varistor
Termination Style
Screw Terminal
Spring Terminal
Operate Time
250 ms
40 ms
Operating Temperature
-40℃ ~ 60℃
-25℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO), Gold (Au)