2904664
2904664
Active
Description:  RELAY SAFETY SPST 5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2904664 Datasheet
History Price: $297.83
In Stock: 26600
2904664 vs 2904951
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator
Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
30 ms
250 ms
Release Time
30 ms
20 ms
Operating Temperature
-20℃ ~ 55℃
-40℃ ~ 60℃
Contact Material
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)