2903706
2903706
Active
Description:  RELAY GEN PURPOSE 3PST 16A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2903706 Datasheet
History Price: $14.23
In Stock: 18300
2903706 vs 2909660
Part No
Series
REL-PR3
PLC-RSC
Packaging
-
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
3PST-NO (3 Form A)
SPDT (1 Form C)
Contact Rating (Current)
16 A
6:00:00
Switching Voltage
440VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
70 mA
3.2 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Socket Included
Termination Style
Plug In
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
Class A
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
20 ms
7 ms
Contact Material
15 ms
15 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 55℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO), Gold (Au)