2903583
2903583
Active
Description:  PSR-SCP-24DC/URML4/3X1/1X2/B
Manufacturer:  Phoenix Contact
Datasheet:   2903583 Datasheet
History Price: $175.67
In Stock: 45500
2903583 vs 2904958
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
-
Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
25 ms
250 ms
Release Time
10 ms
20 ms
Operating Temperature
-20℃ ~ 55℃
-40℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)