2903368
2903368
Active
Description:  RELAY GEN PURPOSE SPDT 50MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2903368 Datasheet
History Price: $15.3
In Stock: 16980
2903368 vs 2903365
Part No
Series
RIF
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
9 mA
16 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
5 ms
5 ms
Release Time
8 ms
8 ms
Operating Temperature
-40℃ ~ 60℃
-40℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO)