2903366
2903366
Active
Description:  RELAY GEN PURPOSE SPST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2903366 Datasheet
History Price: $11.12
In Stock: 1100
2903366 vs 2909670
Part No
Series
RIF
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
9 mA
3.2 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
Sealed - Fully
Coil Insulation
-
Class A
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
5 ms
7 ms
Contact Material
8 ms
15 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 55℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)