2903345
2903345
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2903345 Datasheet
History Price: $14.8
In Stock: 38200
2903345 vs 2903351
Part No
Series
RIF
RIF
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC
230VAC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
33 mA
6 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Lighted Indicator, Socket Included, Varistor
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
12 ms
12 ms
Release Time
20 ms
20 ms
Operating Temperature
-40℃ ~ 50℃
-40℃ ~ 50℃
Contact Material
Silver Nickel (AgNi)
Silver Nickel (AgNi)