2903343
2903343
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 230V
Manufacturer:  Phoenix Contact
Datasheet:   2903343 Datasheet
History Price: $18.83
In Stock: 26000
2903343 vs 2900323
Part No
Series
RIF
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
110VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
6 mA
2 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
12 ms
4 ms
Release Time
20 ms
4 ms
Operating Temperature
-40℃ ~ 50℃
-40℃ ~ 70℃
Contact Material
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO), Gold (Au)