2903337
2903337
Obsolete
Description:  RELAY GEN PURPOSE SPDT 50MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2903337 Datasheet
History Price: Obsolete
In Stock: 13800
2903337 vs 2903352
Part No
Series
RIF
RIF
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC
120VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
33 mA
8 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Lighted Indicator, Socket Included, Varistor
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
12 ms
12 ms
Release Time
20 ms
20 ms
Operating Temperature
-40℃ ~ 50℃
-40℃ ~ 50℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)