2903336
2903336
Obsolete
Description:  RELAY GEN PURPOSE SPDT 50MA 120V
Manufacturer:  Phoenix Contact
Datasheet:   2903336 Datasheet
History Price: Obsolete
In Stock: 13755
2903336 vs 2903327
Part No
Series
RIF
RIF
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC
230VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
8 mA
6 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Lighted Indicator, Socket Included, Varistor
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
12 ms
12 ms
Release Time
20 ms
20 ms
Operating Temperature
-40℃ ~ 50℃
-40℃ ~ 50℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi), Gold (Au)