2903335
2903335
Obsolete
Description:  RELAY GEN PURPOSE SPDT 50MA 230V
Manufacturer:  Phoenix Contact
Datasheet:   2903335 Datasheet
History Price: Obsolete
In Stock: 1600
2903335 vs 2903354
Part No
Series
RIF
RIF
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
6 mA
18 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
12 ms
8 ms
Release Time
20 ms
10 ms
Operating Temperature
-40℃ ~ 50℃
-40℃ ~ 70℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)