2903328
2903328
Active
Description:  RELAY GEN PURPOSE DPDT 50MA 120V
Manufacturer:  Phoenix Contact
Datasheet:   2903328 Datasheet
History Price: $16.16
In Stock: 8300
2903328 vs 2903354
Part No
Series
RIF
RIF
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC
24VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
8 mA
18 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
12 ms
8 ms
Release Time
20 ms
10 ms
Operating Temperature
-40℃ ~ 50℃
-40℃ ~ 70℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)