Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 2903254
2903254
Obsolete
Safety Relays
Description:
PSR-SCP-24DC/MXF2/4X1/2X2/B
Manufacturer:
Phoenix Contact
Datasheet:
2903254 Datasheet
History Price: Obsolete
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2903254 vs 2900509
Part No
2903254
2900509
Category
Safety Relays
Safety Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VAC/DC
Contact Form
4PST-NO (4 Form A)
3PST-NO (3 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
-
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
250 ms
20 ms
Release Time
20 ms
10 ms
Operating Temperature
-20℃ ~ 45℃
-20℃ ~ 55℃
Contact Material
Silver Copper Nickel (AgCuNi), Gold (Au)
Silver Tin Oxide (AgSnO)