2903253
2903253
Obsolete
Description:  PSR-PIP-24DC/MXF1/4X1/2X2/B
Manufacturer:  Phoenix Contact
Datasheet:   2903253 Datasheet
History Price: Obsolete
In Stock: 34500
2903253 vs 2904950
Part No
Series
-
PSR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
4PST-NO (4 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Lighted Indicator
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
250 ms
250 ms
Release Time
20 ms
20 ms
Operating Temperature
-20℃ ~ 45℃
-40℃ ~ 60℃
Contact Material
Silver Copper Nickel (AgCuNi), Gold (Au)
Silver Tin Oxide (AgSnO)