2902974
2902974
Active
Description:  SSR RELAY SPST-NO 50MA 14-30V
Manufacturer:  Phoenix Contact
Datasheet:   2902974 Datasheet
History Price: $74.81
In Stock: 18300
2902974 vs 2905295
Part No
Series
PLC-OPT
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
24VDC
24VDC
Voltage - Load
14 V ~ 30 V
24 V ~ 253 V
Load Current
50 mA
750 mA
Termination Style
Spring Terminal
Plug In
Package / Case
Module
-
Supplier Device Package
-
-